Kee Safety Inc. BeamClamp Components Type BT and BW

Description
The types BT and BW are specifically designed with a 10 degrees sloping nose. This sloping nose makes them ideal for clamping on to tapered steel such as S beams or crane rail sections. The type BT has a recessed top to captivate the head of a grade 5 setscrew or bolt. The type BW has a flat top to allow a nut and washer to be tightened down on it. Both clamps are available with two tail lengths, 1 or 2 (dim E). This should be as near to the thickness of steel it is clamping to or slightly less if an exact match is not possible. Packing pieces BF1, BG1 and BH1 can be used in combination with the tail length to achieve a match to the steel flange. Please see page 17 for these items. The types BT and BW can also be used on their own if one piece of the steel has been pre-drilled. To simplify the selection of tail lengths and packing pieces, please see tables on pages 26 and 27. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety 10 degree nose
Description
The types BT and BW are specifically designed with a 10 degrees sloping nose. This sloping nose makes them ideal for clamping on to tapered steel such as S beams or crane rail sections. The type BT has a recessed top to captivate the head of a grade 5 setscrew or bolt. The type BW has a flat top to allow a nut and washer to be tightened down on it. Both clamps are available with two tail lengths, 1 or 2 (dim E). This should be as near to the thickness of steel it is clamping to or slightly less if an exact match is not possible. Packing pieces BF1, BG1 and BH1 can be used in combination with the tail length to achieve a match to the steel flange. Please see page 17 for these items. The types BT and BW can also be used on their own if one piece of the steel has been pre-drilled. To simplify the selection of tail lengths and packing pieces, please see tables on pages 26 and 27. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety 10 degree nose

Suppliers

Company
Product
Description
Supplier Links
BeamClamp Components Type BT and BW -  - Kee Safety Inc.
Buffalo, NY, USA
BeamClamp Components Type BT and BW
BeamClamp Components Type BT and BW
The types BT and BW are specifically designed with a 10 degrees sloping nose. This sloping nose makes them ideal for clamping on to tapered steel such as S beams or crane rail sections. The type BT has a recessed top to captivate the head of a grade 5 setscrew or bolt. The type BW has a flat top to allow a nut and washer to be tightened down on it. Both clamps are available with two tail lengths, 1 or 2 (dim E). This should be as near to the thickness of steel it is clamping to or slightly less if an exact match is not possible. Packing pieces BF1, BG1 and BH1 can be used in combination with the tail length to achieve a match to the steel flange. Please see page 17 for these items. The types BT and BW can also be used on their own if one piece of the steel has been pre-drilled. To simplify the selection of tail lengths and packing pieces, please see tables on pages 26 and 27. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety 10 degree nose

The types BT and BW are specifically designed with a 10 degrees sloping nose. This sloping nose makes them ideal for clamping on to tapered steel such as S beams or crane rail sections. The type BT has a recessed top to captivate the head of a grade 5 setscrew or bolt. The type BW has a flat top to allow a nut and washer to be tightened down on it. Both clamps are available with two tail lengths, 1 or 2 (dim E). This should be as near to the thickness of steel it is clamping to or slightly less if an exact match is not possible. Packing pieces BF1, BG1 and BH1 can be used in combination with the tail length to achieve a match to the steel flange. Please see page 17 for these items. The types BT and BW can also be used on their own if one piece of the steel has been pre-drilled. To simplify the selection of tail lengths and packing pieces, please see tables on pages 26 and 27.

  • Hot Dip Galvanized to BS EN ISO 1461
  • Manufactured from Ductile Iron to BS EN 1563
  • 5 to 1 Factor of Safety
  • 10 degree nose
Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Hand Clamps
Product Name BeamClamp Components Type BT and BW
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 2726447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 2.13 inch (54 mm)
View Details
450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook - 70169-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details