Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SANDERS AND SANDING MACHINES
KALAMAZOO INDUSTRIES, INC.
DS12 12"; DISC SANDER
Kalamazoo Industries, Inc.
DS12 12"; Disc Sander
Description
DS12 12′ Disc Sander Heavy-duty, all steel Tilt table Optional: MG12 mitre gauge 12′ aluminum disc 5/8′ arbor 8′ x 14′ table 1 HP (110/220V) 1 PH TEFC motor 85 lbs. Model: DS12
Kalamazoo Industries, Inc.
Done
Description
DS12 12′ Disc Sander Heavy-duty, all steel Tilt table Optional: MG12 mitre gauge 12′ aluminum disc 5/8′ arbor 8′ x 14′ table 1 HP (110/220V) 1 PH TEFC motor 85 lbs. Model: DS12
Suppliers
Company
Product
Description
Supplier Links
Kalamazoo Industries, Inc.
Kalamazoo, MI, USA
DS12 12"; Disc Sander
DS12 12"; Disc Sander
DS12 12′ Disc Sander Heavy-duty, all steel Tilt table Optional: MG12 mitre gauge 12′ aluminum disc 5/8′ arbor 8′ x 14′ table 1 HP (110/220V) 1 PH TEFC motor 85 lbs. Model: DS12
DS12 12″ Disc Sander
Heavy-duty, all steel
Tilt table
Optional: MG12 mitre gauge
12″ aluminum disc
5/8″ arbor
8″ x 14″ table
1 HP (110/220V) 1 PH TEFC motor
85 lbs.
Model: DS12
Supplier's Site
Technical Specifications
Kalamazoo Industries, Inc.
Product Category
Sanders and Sanding Machines
Product Name
DS12 12"; Disc Sander
Type
Sanders
Unlock Full Specs
to access all available technical data
Similar Products
Ingersoll Rand Industrial Technologies / Air Motors
Extended Angle Sander
M2 Series
Specs
Application / Materials Abraded
Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type
Sanders
Mounting
Handheld
View Details
Makita USA, Inc.
9403 - 4" x 24" Belt Sander
9403
Specs
Type
Sanders; Surface / Conveyor
Mounting
Handheld
Current
11.0 amps
View Details
DEWALT Industrial Tool Co.
5" Random Orbit Sander
D26451
Specs
Type
Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting
Handheld
Current
3.0 amps
View Details
Kalamazoo Industries, Inc.
Wet Metallurgical Belt Sander
Specs
Type
Sanders
View Details