KRYTAR, Inc. 3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3100400K ULTRA3100400K

Description
KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA3100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.8 dB; Phase Imbalance is ±18 degrees; Isolation is >14 dB; Maximum VSWR: 1.6; and Insertion Loss of <1.5 dB. In addition, Model ULTRA3100400K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm (K) Female Connectors. This compact package measures just 1.00 inches (L) x 0.62 inches (W) x 0.50 inches (H), and weighs only 0.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA3100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.8 dB; Phase Imbalance is ±18 degrees; Isolation is >14 dB; Maximum VSWR: 1.6; and Insertion Loss of <1.5 dB. In addition, Model ULTRA3100400K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm (K) Female Connectors. This compact package measures just 1.00 inches (L) x 0.62 inches (W) x 0.50 inches (H), and weighs only 0.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULTRA3100400K is a 10-40 GHz 90° hybrid coupler with 3 dB coupling, ±0.8 dB amplitude imbalance, ±18° phase imbalance, >14 dB isolation, maximum VSWR of 1.6, and insertion loss less than 1.5 dB. It handles 20 W average and 3 kW peak power, features a 2.92 mm female connector, operates from -54°C to +85°C, and measures 1.00 × 0.62 × 0.50 inches. Weight is 0.8 ounces.

Datasheet Summary
Powered by GS/AI

The ULTRA3100400K is a 10-40 GHz 90° hybrid coupler with 3 dB coupling, ±0.8 dB amplitude imbalance, ±18° phase imbalance, >14 dB isolation, maximum VSWR of 1.6, and insertion loss less than 1.5 dB. It handles 20 W average and 3 kW peak power, features a 2.92 mm female connector, operates from -54°C to +85°C, and measures 1.00 × 0.62 × 0.50 inches. Weight is 0.8 ounces.

Suppliers

Company
Product
Description
Supplier Links
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3100400K - ULTRA3100400K - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3100400K
ULTRA3100400K
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3100400K ULTRA3100400K
KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA3100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.8 dB; Phase Imbalance is ±18 degrees; Isolation is >14 dB; Maximum VSWR: 1.6; and Insertion Loss of <1.5 dB. In addition, Model ULTRA3100400K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm (K) Female Connectors. This compact package measures just 1.00 inches (L) x 0.62 inches (W) x 0.50 inches (H), and weighs only 0.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled.

These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications.

KRYTAR’s new hybrid coupler, Model ULTRA3100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.8 dB; Phase Imbalance is ±18 degrees; Isolation is >14 dB; Maximum VSWR: 1.6; and Insertion Loss of <1.5 dB.

In addition, Model ULTRA3100400K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm (K) Female Connectors. This compact package measures just 1.00 inches (L) x 0.62 inches (W) x 0.50 inches (H), and weighs only 0.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number ULTRA3100400K
Product Name 3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3100400K
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 500714010 - 500714010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 700.00 to 14000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 184020K - 184020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 110050006 - 110050006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102050016 - 102050016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 50000.00 MHz
Power 20.00 watts
View Details