KRYTAR, Inc. ULTRA101020010 ULTRA101020010

Description
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA101020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 20.0 GHz (L- through K-Bands) in a single, compact and lightweight package. In addition, Model ULTRA101020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss of <0.64 dB (exclude coupled port) and < 1.1 dB (includes coupled power), Directivity of >17 dB, Maximum VSWR 1.20 (mainline) and 1.35 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 3.5 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 2.6 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA101020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 20.0 GHz (L- through K-Bands) in a single, compact and lightweight package. In addition, Model ULTRA101020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss of <0.64 dB (exclude coupled port) and < 1.1 dB (includes coupled power), Directivity of >17 dB, Maximum VSWR 1.20 (mainline) and 1.35 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 3.5 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 2.6 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULTRA101020010 - ULTRA101020010 - KRYTAR, Inc.
Sunnyvale, CA, United States
ULTRA101020010
ULTRA101020010
ULTRA101020010 ULTRA101020010
KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s ULTRA+ directional coupler, Model ULTRA101020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 20.0 GHz (L- through K-Bands) in a single, compact and lightweight package. In addition, Model ULTRA101020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss of <0.64 dB (exclude coupled port) and < 1.1 dB (includes coupled power), Directivity of >17 dB, Maximum VSWR 1.20 (mainline) and 1.35 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 3.5 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 2.6 ounces. Operating temperature is -54° to +85° C. KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s New line of ULTRA+ high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s ULTRA+ directional coupler, Model ULTRA101020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 20.0 GHz (L- through K-Bands) in a single, compact and lightweight package.

In addition, Model ULTRA101020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss of <0.64 dB (exclude coupled port) and < 1.1 dB (includes coupled power), Directivity of >17 dB, Maximum VSWR 1.20 (mainline) and 1.35 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 3.5 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 2.6 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s ULTRA+ directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The ULTRA+ directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number ULTRA101020010
Product Name ULTRA101020010
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 106067020 - 106067020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 18106 - 18106 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 2618 - 2618 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101004010 - 101004010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details