KRYTAR, Inc. Monopulse Comparators RFM060200

Description
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM060200, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 6.0 to 20.0 GHz this Monopulse Comparator provides ±1.5 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±21 degrees. This Monopulse Comparator exhibits Insertion Loss of <10.3 dB with Maximum VSWR of 2.0 and Isolation of >21 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM060200 Monopulse Comparator is a compact package measuring just 5.83 inches (L) x 5.46 inches (W) x 1.11 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C.
Request a Quote
Description
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM060200, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 6.0 to 20.0 GHz this Monopulse Comparator provides ±1.5 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±21 degrees. This Monopulse Comparator exhibits Insertion Loss of <10.3 dB with Maximum VSWR of 2.0 and Isolation of >21 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM060200 Monopulse Comparator is a compact package measuring just 5.83 inches (L) x 5.46 inches (W) x 1.11 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Monopulse Comparator Model RFM060200 operates within a frequency range of 6 to 20 GHz. It features an amplitude imbalance of ±1.5 dB and a phase imbalance of ±21 degrees, ensuring precise signal processing. The device provides an isolation greater than 21 dB and has a maximum Voltage Standing Wave Ratio (VSWR) of 2.0. Insertion loss is specified to be less than 10.3 dB. This model supports an average power rating of 20 watts and can handle peak power levels up to 3 kW. It is designed for a wide operating temperature range from -54°C to +85°C. The physical dimensions of the comparator are 5.83 inches in length, 5.46 inches in width, and 1.11 inches in height, and it is equipped with standard SMA female connectors. This product is suitable for applications such as antenna array beamforming, high-speed radar searching and tracking, and multipath simulation.

Datasheet Summary
Powered by GS/AI

The KRYTAR Monopulse Comparator Model RFM060200 operates within a frequency range of 6 to 20 GHz. It features an amplitude imbalance of ±1.5 dB and a phase imbalance of ±21 degrees, ensuring precise signal processing. The device provides an isolation greater than 21 dB and has a maximum Voltage Standing Wave Ratio (VSWR) of 2.0. Insertion loss is specified to be less than 10.3 dB. This model supports an average power rating of 20 watts and can handle peak power levels up to 3 kW. It is designed for a wide operating temperature range from -54°C to +85°C. The physical dimensions of the comparator are 5.83 inches in length, 5.46 inches in width, and 1.11 inches in height, and it is equipped with standard SMA female connectors. This product is suitable for applications such as antenna array beamforming, high-speed radar searching and tracking, and multipath simulation.

Suppliers

Company
Product
Description
Supplier Links
Monopulse Comparators - RFM060200 - KRYTAR, Inc.
Sunnyvale, CA, United States
Monopulse Comparators
RFM060200
Monopulse Comparators RFM060200
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM060200, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 6.0 to 20.0 GHz this Monopulse Comparator provides ±1.5 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±21 degrees. This Monopulse Comparator exhibits Insertion Loss of <10.3 dB with Maximum VSWR of 2.0 and Isolation of >21 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM060200 Monopulse Comparator is a compact package measuring just 5.83 inches (L) x 5.46 inches (W) x 1.11 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C.

KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators.

A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications.

Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use.

KRYTAR’s Monopulse Comparator, Model RFM060200, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 6.0 to 20.0 GHz this Monopulse Comparator provides ±1.5 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±21 degrees. This Monopulse Comparator exhibits Insertion Loss of <10.3 dB with Maximum VSWR of 2.0 and Isolation of >21 dB. Average Power rating is 20 watts with a Peak of 3 kW.

Model RFM060200 Monopulse Comparator is a compact package measuring just 5.83 inches (L) x 5.46 inches (W) x 1.11 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Phase Detectors and Comparators
Product Number RFM060200
Product Name Monopulse Comparators
Input Frequency Range 6000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators - RFM020080 - KRYTAR, Inc.
Specs
Input Frequency Range 2000 to 8000 MHz
Power Level 43.01 dBm
LO/RF Isolation 22 dB
View Details
Monopulse Comparators - RFM020180 - KRYTAR, Inc.
Specs
Input Frequency Range 2000 to 18000 MHz
Power Level 43.01 dBm
LO/RF Isolation 21 dB
View Details
Monopulse Comparators - RFM180400 - KRYTAR, Inc.
Specs
Input Frequency Range 18000 to 40000 MHz
Power Level 43.01 dBm
LO/RF Isolation 17 dB
View Details
Monopulse Comparators - RFM005070 - KRYTAR, Inc.
Specs
Input Frequency Range 500 to 7000 MHz
Power Level 43.01 dBm
LO/RF Isolation 26 dB
View Details