Model 500714010 is a dual-directional coupler for monitoring forward and reflected power in the 0.7-14 GHz frequency range. It is housed in a compact package measuring 8.980 inches in length, 0.53 inches in width, and 0.710 inches in height, with a weight of 7.0 ounces. The coupler has a nominal coupling of 10 ± 1.0 dB, frequency sensitivity of ± 0.85 dB, directivity of 12 dB, maximum VSWR of 1.4:1, and insertion loss less than 2.7 dB. It supports an average input power of 20 W and peak power of 3 kW, with SMA female connectors and an operating temperature range of -54°C to +85°C.
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection.
KRYTAR’s latest addition, Model 500714010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.7 to 14.0 GHz in a single, compact and lightweight package.
In addition, Model 500714010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.85 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of < 2.7 dB, Directivity of > 12 dB, Maximum VSWR (any port) is 1.4:1, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. The compact package measures just 8.980 inches (L) x 0.53 inches (W) x 0.710 inches (H), and weighs just 7.0 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 500714010 |
| Product Name | Dual-Directional Couplers 500714010 |
| RF Coupler Type | Dual Directional |
| Frequency Range | 700.00 to 14000.00 MHz |
| Power | 20.00 watts |
| Coupling | 10.00 dB |