KRYTAR, Inc. 3 dB 180 Degree Hybrid Couplers 4010265 4010265

Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4010265, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz). In addition, Model 4010265 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4010265, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz). In addition, Model 4010265 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dB 180 Degree Hybrid Couplers 4010265 - 4010265 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 180 Degree Hybrid Couplers 4010265
4010265
3 dB 180 Degree Hybrid Couplers 4010265 4010265
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4010265, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz). In addition, Model 4010265 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.

KRYTAR’s new hybrid coupler, Model 4010265, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz).

In addition, Model 4010265 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 4010265
Product Name 3 dB 180 Degree Hybrid Couplers 4010265
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4070240 - 4070240 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Insertion Loss 1.50 dB
View Details
3 dB 90 Degree Hybrid Couplers 3005040 - 3005040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 4000.00 MHz
Insertion Loss 1.20 dB
View Details
Directional Couplers 102008020 - 102008020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
Directional Couplers 101020020 - 101020020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
View Details