KRYTAR, Inc. Directional Couplers 110046006 110046006

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110046006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. In addition, Model 110046006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 8 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110046006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. In addition, Model 110046006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 8 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 110046006 is a directional coupler designed for use in broadband systems requiring precise signal monitoring, mixing, or measurement from 10 to 46 GHz. It features a nominal coupling of 6 ± 0.7 dB, insertion loss less than 2.4 dB, directivity greater than 8 dB, and a maximum VSWR of 1.8 on all ports. The coupler handles 20 W average and 3 kW peak input power, and is equipped with a 2.4 mm female connector. It measures 1.12 inches in length, 0.40 inches in width, and 0.62 inches in height, and weighs 1.0 ounce. Operating temperature ranges from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 110046006 is a directional coupler designed for use in broadband systems requiring precise signal monitoring, mixing, or measurement from 10 to 46 GHz. It features a nominal coupling of 6 ± 0.7 dB, insertion loss less than 2.4 dB, directivity greater than 8 dB, and a maximum VSWR of 1.8 on all ports. The coupler handles 20 W average and 3 kW peak input power, and is equipped with a 2.4 mm female connector. It measures 1.12 inches in length, 0.40 inches in width, and 0.62 inches in height, and weighs 1.0 ounce. Operating temperature ranges from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 110046006 - 110046006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 110046006
110046006
Directional Couplers 110046006 110046006
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110046006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. In addition, Model 110046006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 8 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 110046006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package.

In addition, Model 110046006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.7 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.4 dB, Directivity of greater than 8 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 110046006
Product Name Directional Couplers 110046006
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 102012420-Q-1006 - 102012420-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
Directional Couplers 101016010 - 101016010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 16000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4060265 - 4060265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Insertion Loss 1.60 dB
View Details
Dual-Directional Couplers 501004020 - 501004020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details