KRYTAR, Inc. 3 dB 90 Degree Hybrid Couplers 3070240 3070240

Description
KRYTAR 90 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 3070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±12 degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <2.0 dB. In addition, Model 3070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm Female Connectors. The compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR 90 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 3070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±12 degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <2.0 dB. In addition, Model 3070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm Female Connectors. The compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dB 90 Degree Hybrid Couplers 3070240 - 3070240 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 90 Degree Hybrid Couplers 3070240
3070240
3 dB 90 Degree Hybrid Couplers 3070240 3070240
KRYTAR 90 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 3070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±12 degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <2.0 dB. In addition, Model 3070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm Female Connectors. The compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 90 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications.

KRYTAR’s new hybrid coupler, Model 3070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±12 degrees; Isolation is >15 dB; Maximum VSWR: 1.8; and Insertion Loss of <2.0 dB.

In addition, Model 3070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92mm Female Connectors. The compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 3070240
Product Name 3 dB 90 Degree Hybrid Couplers 3070240
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 106026520 - 106026520 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 152616 - 152616 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3060200 - 3060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.00 dB
View Details
Directional Couplers 101040010K - 101040010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details