Model 10040712516 is a directional coupler designed for wideband signal monitoring and measurement applications across 0.4 to 7.125 GHz. It features SMA female connectors, weighs 3.1 ounces, and measures 6.00 inches in length, 0.50 inches in width, and 0.73 inches in height. The coupler provides a nominal coupling of 16 ± 1.2 dB with frequency sensitivity of ±1.0 dB, directivity greater than 15 dB, maximum VSWR of 1.3, and insertion loss less than 0.9 dB including coupled power. It handles an average input power of 20 W and peak power of 3 kW, with an operating temperature range of -54°C to +85°C. Optional connectors include SMA male or N female.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 100400712516, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 7.125 GHz in a single, compact and lightweight package.
In addition, Model 10040712516 offers superior performance ratings including Nominal Coupling (with respect to output) of 16.0 dB, ±1.2 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.9 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.30, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SAM Female connectors with optional SMA Male or N-type Female connectors. This compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.1 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 10040712516 |
| Product Name | Directional Couplers 10040712516 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 400.00 to 7125.00 MHz |
| Power | 20.00 watts |
| Coupling | 16.00 dB |