KRYTAR, Inc. Directional Couplers 106026506 106026506

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106026506, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 106026506 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106026506, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 106026506 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106026506 is a directional coupler designed for broadband signal monitoring and measurement in the 6.0-26.5 GHz range. It features a nominal coupling of 6 dB ± 1.0 dB with frequency sensitivity of ± 0.5 dB, insertion loss less than 1.6 dB, directivity greater than 14 dB, and maximum VSWR of 1.45 on any port. The coupler handles 20 W average and 3 kW peak input power, and is equipped with 3.5 mm female connectors. It weighs 1.1 ounce and operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 106026506 is a directional coupler designed for broadband signal monitoring and measurement in the 6.0-26.5 GHz range. It features a nominal coupling of 6 dB ± 1.0 dB with frequency sensitivity of ± 0.5 dB, insertion loss less than 1.6 dB, directivity greater than 14 dB, and maximum VSWR of 1.45 on any port. The coupler handles 20 W average and 3 kW peak input power, and is equipped with 3.5 mm female connectors. It weighs 1.1 ounce and operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 106026506 - 106026506 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 106026506
106026506
Directional Couplers 106026506 106026506
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106026506, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 106026506 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 106026506, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 106026506 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 106026506
Product Name Directional Couplers 106026506
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 102046013 - 102046013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 46000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4100400 - 4100400 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.70 dB
View Details
Directional Couplers 101040030 - 101040030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 195030 - 195030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 50000.00 MHz
Power 20.00 watts
View Details