The 107024020 is a directional coupler designed for 7 to 24 GHz applications, featuring 20 ± 1.0 dB nominal coupling, ± 0.3 dB frequency sensitivity, >14 dB directivity, <0.8 dB insertion loss, and a maximum VSWR of 1.4. It handles 20 W average and 3 kW peak input power, with 3.5 mm female standard connectors and optional male. The unit measures 1.12 inches long by 0.53 inches wide by 0.64 inches high and weighs 1.1 ounces, operating from -54°C to +85°C.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends itself to wireless designs and many test and measurement applications for emerging mmWave and 6G markets.
KRYTAR’s latest addition, Model 107024020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 7 to 24 GHz (C- thru K-Bands) in a single, compact and lightweight package.
In addition, Model 107024020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.8 dB, Directivity of >14 dB, Maximum VSWR (any port) is 1.4, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors with 3.5mm Male connector options. This compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H) and weighs only 1.1 ounces. Operating temperature is -54° to +85° C.
KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 107024020 |
| Product Name | Directional Couplers 107024020 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 7000.00 to 24000.00 MHz |
| Power | 20.00 watts |
| Coupling | 20.00 dB |