KRYTAR, Inc. Directional Couplers 106040030 106040030

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106040030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 106040030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.4-mm Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106040030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 106040030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.4-mm Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 106040030 - 106040030 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 106040030
106040030
Directional Couplers 106040030 106040030
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106040030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 106040030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.4-mm Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 106040030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 106040030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.6 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.4-mm Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounce. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 106040030
Product Name Directional Couplers 106040030
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 181210 - 181210 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 12400.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101020030 - 101020030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 264030K - 264030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1813 - 1813 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details