KRYTAR, Inc. Directional Couplers 2610 2610

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2610, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2610 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2610, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2610 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 2610 is a directional coupler designed for wideband signal monitoring and measurement applications from 1.0 to 26.5 GHz. It features a nominal coupling of 10 dB ± 1.0 dB with frequency sensitivity of ± 0.5 dB, directivity greater than 14 dB, maximum VSWR of 1.40 on any port, and insertion loss less than 1.6 dB including coupled power. The device handles 20 W average and 3 kW peak input power, uses standard 3.5 mm female connectors, weighs 2.1 ounces, and operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 2610 is a directional coupler designed for wideband signal monitoring and measurement applications from 1.0 to 26.5 GHz. It features a nominal coupling of 10 dB ± 1.0 dB with frequency sensitivity of ± 0.5 dB, directivity greater than 14 dB, maximum VSWR of 1.40 on any port, and insertion loss less than 1.6 dB including coupled power. The device handles 20 W average and 3 kW peak input power, uses standard 3.5 mm female connectors, weighs 2.1 ounces, and operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 2610 - 2610 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 2610
2610
Directional Couplers 2610 2610
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2610, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2610 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 2610, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 2610 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 2610
Product Name Directional Couplers 2610
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 500714020 - 500714020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 700.00 to 14000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 107125-1535-10 - 107125-1535-10 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102008616 - 102008616 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8600.00 MHz
Power 50.00 watts
View Details
Directional Couplers 184010 - 184010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details