KRYTAR, Inc. Directional Couplers 152630 152630

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152630, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152630 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.35 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 4.40 inches (L) x 0.38 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152630, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152630 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.35 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 4.40 inches (L) x 0.38 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 152630 - 152630 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 152630
152630
Directional Couplers 152630 152630
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152630, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 152630 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.35 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 4.40 inches (L) x 0.38 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 152630, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.5 to 20.0 GHz in a single, compact and lightweight package.

In addition, Model 152630 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.35 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 4.40 inches (L) x 0.38 inches (W) x 0.73 inches (H), and weighs only 3.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 152630
Product Name Directional Couplers 152630
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100404020 - 100404020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 4000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 104050010 - 104050010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101720030 - 101720030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101004020 - 101004020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details