KRYTAR, Inc. Directional Couplers 152606 152606

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 0.5 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 152606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.6 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.60, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 2.3 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 0.5 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 152606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.6 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.60, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 2.3 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 152606 is a directional coupler covering 0.5 to 26.5 GHz with nominal coupling of 6 ± 1.0 dB, directivity greater than 13 dB, and maximum VSWR of 1.60 on any port. Insertion loss is less than 2.6 dB including coupled power, with average and peak power ratings of 20 W and 3 kW respectively. It features SMA female connectors, operates from -54°C to +85°C, and weighs 2.3 ounces.

Datasheet Summary
Powered by GS/AI

Model 152606 is a directional coupler covering 0.5 to 26.5 GHz with nominal coupling of 6 ± 1.0 dB, directivity greater than 13 dB, and maximum VSWR of 1.60 on any port. Insertion loss is less than 2.6 dB including coupled power, with average and peak power ratings of 20 W and 3 kW respectively. It features SMA female connectors, operates from -54°C to +85°C, and weighs 2.3 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 152606 - 152606 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 152606
152606
Directional Couplers 152606 152606
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 152606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 0.5 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 152606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.6 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.60, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 2.3 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 152606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-broadband frequency range of 0.5 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 152606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.6 dB, Directivity of greater than 13 dB,

Maximum VSWR (any port) is 1.60, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs only 2.3 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 152606
Product Name Directional Couplers 152606
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3010040 - 3010040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Insertion Loss 1.00 dB
View Details
Directional Couplers 2620 - 2620 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020180 - ULTRA4020180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Insertion Loss 1.70 dB
View Details
Directional Couplers 110067020 - 110067020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details