The 101040010K is a 1-40 GHz directional coupler with a nominal coupling of 10 ± 1.0 dB and frequency sensitivity of ±1.2 dB. It exhibits insertion loss less than 1.3 dB from 1-20 GHz and less than 2.0 dB from 20-40 GHz, directivity greater than 14 dB from 1-20 GHz and greater than 10 dB from 20-40 GHz, and maximum VSWR of 1.5 from 1-20 GHz and 1.7 from 20-40 GHz. The device handles 20 W average and 3 kW peak input power, features a 2.92 mm female connector, measures 2.0 inches in length, 0.40 inches in width, and 0.65 inches in height, and weighs 1.3 ounces. It operates from -54°C to +85°C.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s coupler, Model 101040010K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package.
In addition, Model 101040010K offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and less than 2.0 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and greater than 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92-mm (K) female connectors. The compact package measures just 2.0 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.3 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101040010K |
| Product Name | Directional Couplers 101040010K |
| RF Coupler Type | Uni-Directional |