KRYTAR, Inc. 3 dB 180 Degree Hybrid Couplers 4030360 4030360

Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 4030360, delivers exceptional versatility from 3.0 to 36.0 GHz GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±18 degrees; Isolation is >18 dB; Maximum VSWR: 1.8; and Insertion Loss of <4.0 dB. In addition, Model 4030360 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 3.28 inches (L) x 1.04 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 4030360, delivers exceptional versatility from 3.0 to 36.0 GHz GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±18 degrees; Isolation is >18 dB; Maximum VSWR: 1.8; and Insertion Loss of <4.0 dB. In addition, Model 4030360 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 3.28 inches (L) x 1.04 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4030360 is a 3-36 GHz 180° hybrid coupler with 3 dB coupling, ±1.2 dB amplitude imbalance, ±18° phase imbalance, >18 dB isolation, maximum VSWR of 1.8, and insertion loss <4.0 dB. It handles 20 W average and 3 kW peak power, features 2.4 mm female connectors, operates from -54°C to +85°C, weighs 2.7 ounces, and measures 3.28 in × 1.04 in × 0.42 in.

Datasheet Summary
Powered by GS/AI

The 4030360 is a 3-36 GHz 180° hybrid coupler with 3 dB coupling, ±1.2 dB amplitude imbalance, ±18° phase imbalance, >18 dB isolation, maximum VSWR of 1.8, and insertion loss <4.0 dB. It handles 20 W average and 3 kW peak power, features 2.4 mm female connectors, operates from -54°C to +85°C, weighs 2.7 ounces, and measures 3.28 in × 1.04 in × 0.42 in.

Suppliers

Company
Product
Description
Supplier Links
3 dB 180 Degree Hybrid Couplers 4030360 - 4030360 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 180 Degree Hybrid Couplers 4030360
4030360
3 dB 180 Degree Hybrid Couplers 4030360 4030360
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 4030360, delivers exceptional versatility from 3.0 to 36.0 GHz GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±18 degrees; Isolation is >18 dB; Maximum VSWR: 1.8; and Insertion Loss of <4.0 dB. In addition, Model 4030360 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 3.28 inches (L) x 1.04 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications.

KRYTAR’s new hybrid coupler, Model 4030360, delivers exceptional versatility from 3.0 to 36.0 GHz GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.2 dB; Phase Imbalance is ±18 degrees; Isolation is >18 dB; Maximum VSWR: 1.8; and Insertion Loss of <4.0 dB.

In addition, Model 4030360 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.4mm Female Connectors. The compact package measures just 3.28 inches (L) x 1.04 inches (W) x 0.42 inches (H), and weighs only 11.0 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 4030360
Product Name 3 dB 180 Degree Hybrid Couplers 4030360
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 1831 - 1831 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4010180 - ULTRA4010180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
3 dB 180 Degree Hybrid Couplers 4010180 - 4010180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Insertion Loss 2.90 dB
View Details
Directional Couplers 2620 - 2620 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
View Details