The KRYTAR Model 102050013 is a directional coupler designed for broadband signal monitoring and measurement applications in the 2-50 GHz range. It features a nominal coupling of 13 ± 1 dB, insertion loss less than 1.8 dB including coupled power, directivity greater than 13 dB from 2-26.5 GHz and greater than 10 dB from 26.5-50 GHz, and maximum VSWR of 1.5 from 2-26.5 GHz and 1.8 from 26.5-50 GHz. It handles 20 W average and 3 kW peak input power, uses 2.4 mm female connectors, and operates from -54°C to +85°C. The unit weighs 1.2 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 10205013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package.
In addition, Model 10205013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity is ±0.6 dB, 2 to 26.5 GHz and ±0.8, 2 to 50 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.8 dB. Directivity is >13 dB, 2- 26.5 GHz and >10 dB, 26.5- 50 GHz with VSWR of 1.5 at 2-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 102050013 |
| Product Name | Directional Couplers 102050013 |
| RF Coupler Type | Uni-Directional |