KRYTAR, Inc. Directional Couplers 102020010 102020010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 102020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 102020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 102020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 102020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 102020010 is a directional coupler designed for broadband signal monitoring and measurement applications from 2 to 20 GHz. It features a nominal coupling of 10 dB ±0.5 dB with frequency sensitivity of ±0.3 dB, insertion loss less than 1.3 dB including coupled power, directivity greater than 16 dB, and maximum VSWR of 1.35 on any port. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.7 ounces. Standard connectors are SMA female, with SMA male and N female options available.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 102020010 is a directional coupler designed for broadband signal monitoring and measurement applications from 2 to 20 GHz. It features a nominal coupling of 10 dB ±0.5 dB with frequency sensitivity of ±0.3 dB, insertion loss less than 1.3 dB including coupled power, directivity greater than 16 dB, and maximum VSWR of 1.35 on any port. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.7 ounces. Standard connectors are SMA female, with SMA male and N female options available.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 102020010 - 102020010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 102020010
102020010
Directional Couplers 102020010 102020010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 102020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 102020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s coupler, Model 102020010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 2.0 to 20.0 GHz in a single, compact and lightweight package.

In addition, Model 102020010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs just 1.7 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102020010
Product Name Directional Couplers 102020010
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 265006 - 265006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 50000.00 MHz
Power 20.00 watts
View Details
ULTRA102040016K - ULTRA102040016K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 184010K - 184010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Dual-Directional Couplers 501040010 - 501040010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details