KRYTAR, Inc. Directional Coupler 101050030 101050030

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101050030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 101050030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±2.2 dB, and Frequency Sensitivity is ±2.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101050030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 101050030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±2.2 dB, and Frequency Sensitivity is ±2.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 101050030 is a 1-50 GHz directional coupler with nominal coupling of 30 ± 2.2 dB, directivity greater than 10 dB, and maximum VSWR of 1.7 on any port. It has an insertion loss of 2 dB including coupled power, with an average power rating of 20 W and peak power of 3 kW. The device uses 2.4 mm female connectors, weighs 2.0 ounces, and operates from -54º to +85º C.

Datasheet Summary
Powered by GS/AI

Model 101050030 is a 1-50 GHz directional coupler with nominal coupling of 30 ± 2.2 dB, directivity greater than 10 dB, and maximum VSWR of 1.7 on any port. It has an insertion loss of 2 dB including coupled power, with an average power rating of 20 W and peak power of 3 kW. The device uses 2.4 mm female connectors, weighs 2.0 ounces, and operates from -54º to +85º C.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler 101050030 - 101050030 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Coupler 101050030
101050030
Directional Coupler 101050030 101050030
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101050030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package. In addition, Model 101050030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±2.2 dB, and Frequency Sensitivity is ±2.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 101050030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 50 GHz in a single, compact and lightweight package.

In addition, Model 101050030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±2.2 dB, and Frequency Sensitivity is ±2.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101050030
Product Name Directional Coupler 101050030
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 18130 - 18130 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4005070 - ULTRA4005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 2.70 dB
View Details
Directional Couplers 107125-1535-20 - 107125-1535-20 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Power 20.00 watts
View Details
ULTRA102040016K - ULTRA102040016K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details