Model 100308020 is a directional coupler designed for signal monitoring and measurement applications across 0.3 to 8.0 GHz. It features SMA female connectors, with optional N female connectors available. The coupler has a nominal coupling of 20 ± 1.0 dB, frequency sensitivity of ± 1.20 dB, directivity greater than 20 dB, maximum VSWR of 1.15, and insertion loss less than 0.85 dB. It handles 20 W average and 3 kW peak input power, operates from -54° to +85° C, and weighs 3.8 ounces. Its dimensions are not specified in the provided data.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 100308020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.3 to 8.0 GHz in a single, compact and lightweight package.
In addition, Model 100308020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.85 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.15, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional N Female Connectors are available. The compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.8 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 100308020 |
| Product Name | Directional Couplers 100308020 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 300.00 to 8000.00 MHz |
| Power | 20.00 watts |
| Coupling | 20.00 dB |