KOBOLD Instruments, Inc. DAF - Paddle Flow Indicator for Liquids

Description
Product Features Clearly Visible Flow Indication Low Minimum Indicated Flow Rotatable Even in Operation Applicable with a Large Variety of Media KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is required. The construction of the DAF is simple. A rectangular housing with two opposite, transparent windows contains a paddle wheel which is set into motion by the flowing medium. The clearly visible rotating wheel indicates flow. Flow values are varied by changing the intake port orifice, thus allowing use of the same housing for all ranges. The instrument can be installed in any position. Flow, however, must be in the direction of the arrow on the housing. Connections are available in 1/8†NPT up to 1-1/2†NPT. Choice of materials is nickel-plated brass or stainless steel. The device can be turned along its long axis even during operation. This allows the windows to be aligned for optimum visibility.
Datasheet
Description
Product Features Clearly Visible Flow Indication Low Minimum Indicated Flow Rotatable Even in Operation Applicable with a Large Variety of Media KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is required. The construction of the DAF is simple. A rectangular housing with two opposite, transparent windows contains a paddle wheel which is set into motion by the flowing medium. The clearly visible rotating wheel indicates flow. Flow values are varied by changing the intake port orifice, thus allowing use of the same housing for all ranges. The instrument can be installed in any position. Flow, however, must be in the direction of the arrow on the housing. Connections are available in 1/8†NPT up to 1-1/2†NPT. Choice of materials is nickel-plated brass or stainless steel. The device can be turned along its long axis even during operation. This allows the windows to be aligned for optimum visibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAF - Paddle Flow Indicator for Liquids -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DAF - Paddle Flow Indicator for Liquids
DAF - Paddle Flow Indicator for Liquids
Product Features Clearly Visible Flow Indication Low Minimum Indicated Flow Rotatable Even in Operation Applicable with a Large Variety of Media KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is required. The construction of the DAF is simple. A rectangular housing with two opposite, transparent windows contains a paddle wheel which is set into motion by the flowing medium. The clearly visible rotating wheel indicates flow. Flow values are varied by changing the intake port orifice, thus allowing use of the same housing for all ranges. The instrument can be installed in any position. Flow, however, must be in the direction of the arrow on the housing. Connections are available in 1/8†NPT up to 1-1/2†NPT. Choice of materials is nickel-plated brass or stainless steel. The device can be turned along its long axis even during operation. This allows the windows to be aligned for optimum visibility.

Product Features

  • Clearly Visible Flow Indication
  • Low Minimum Indicated Flow
  • Rotatable Even in Operation
  • Applicable with a Large Variety of Media

KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is required. The construction of the DAF is simple. A rectangular housing with two opposite, transparent windows contains a paddle wheel which is set into motion by the flowing medium. The clearly visible rotating wheel indicates flow. Flow values are varied by changing the intake port orifice, thus allowing use of the same housing for all ranges. The instrument can be installed in any position. Flow, however, must be in the direction of the arrow on the housing. Connections are available in 1/8†NPT up to 1-1/2†NPT. Choice of materials is nickel-plated brass or stainless steel. The device can be turned along its long axis even during operation. This allows the windows to be aligned for optimum visibility.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Sight Flow Indicators
Product Name DAF - Paddle Flow Indicator for Liquids
Flow Indicator Style: Rotor
Connection Type Threaded
Body Materials Brass; Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX300V-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Gravity Oilers - Model 4B - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Drip Tube
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
DKB - Flow Indicators with Ball -  - KOBOLD Instruments, Inc.
KOBOLD Instruments, Inc.
Specs
Connection Type Threaded
Body Materials Brass
Features Ball Float
View Details
Visual Flow Indicators -  - DME Company
Specs
Flow Indicator Style: Rotor
Connection Type Threaded
Mounting Orientation Horizontal
View Details