KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731ERTTP5R1J

Description
5.1 Ohms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731ERTTP5R1JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ERTTP5R1JTR-ND
Chip Resistor - Surface Mount 2019-SR731ERTTP5R1JTR-ND
5.1 Ohms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

5.1 Ohms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 5.1 OHM 5% 1/6W 0402 - 430-SR731ERTTP5R1J - Utmel Electronic Limited
Hong Kong, China
RES 5.1 OHM 5% 1/6W 0402
430-SR731ERTTP5R1J
RES 5.1 OHM 5% 1/6W 0402 430-SR731ERTTP5R1J
RES 5.1 OHM 5% 1/6W 0402

RES 5.1 OHM 5% 1/6W 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR731ERTTP5R1JTR-ND 430-SR731ERTTP5R1J
Product Name Chip Resistor - Surface Mount RES 5.1 OHM 5% 1/6W 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details