KMS Bearings, Inc. Plastic Radial Ball Bearings CB437-1.87SR-6

Description
KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Description
KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

Suppliers

Company
Product
Description
Supplier Links
Plastic Radial Ball Bearings - CB437-1.87SR-6 - KMS Bearings, Inc.
Anaheim, CA, USA
Plastic Radial Ball Bearings
CB437-1.87SR-6
Plastic Radial Ball Bearings CB437-1.87SR-6
KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Features and Advantages Corrosion resistant Free turning No-Lube Light weight Low start up torque - means lower conveyor incline angles Hygienic Can run in liquids Quiet running List price 1-249 pcs. DISCOUNTS available for OEM & higher quantities. Please "Request Quote".

KMS produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems.

Features and Advantages

  • Corrosion resistant
  • Free turning
  • No-Lube
  • Light weight
  • Low start up torque - means lower conveyor incline angles
  • Hygienic
  • Can run in liquids
  • Quiet running
  • List price 1-249 pcs.
  • DISCOUNTS available for OEM & higher quantities. Please "Request Quote".
Supplier's Site

Technical Specifications

  KMS Bearings, Inc.
Product Category Ball Bearings
Product Number CB437-1.87SR-6
Product Name Plastic Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Rolling Element Stainless Steel; Polymer (optional feature)
Type Conrad / Deep Groove
Outside Diameter ? to 1.8700 inch (? to 47.498 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details