Taiwan King Lung Chin PTC Co., Ltd. High Temperature Immersion Heaters K02-2180 (220V)

Description
KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and thermal conductivity. Due to its composition, it is not only safe to use, it is also environmentally friendly. Ultra High Temperature Ceramic Water Heating Elements’ superior performance and compact shape and size allows greater flexibility in end product design.
Request a Quote
Description
KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and thermal conductivity. Due to its composition, it is not only safe to use, it is also environmentally friendly. Ultra High Temperature Ceramic Water Heating Elements’ superior performance and compact shape and size allows greater flexibility in end product design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Immersion Heaters - K02-2180 (220V) - Taiwan King Lung Chin PTC Co., Ltd.
Taichung, Taiwan
High Temperature Immersion Heaters
K02-2180 (220V)
High Temperature Immersion Heaters K02-2180 (220V)
KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and thermal conductivity. Due to its composition, it is not only safe to use, it is also environmentally friendly. Ultra High Temperature Ceramic Water Heating Elements’ superior performance and compact shape and size allows greater flexibility in end product design.

KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and thermal conductivity. Due to its composition, it is not only safe to use, it is also environmentally friendly. Ultra High Temperature Ceramic Water Heating Elements’ superior performance and compact shape and size allows greater flexibility in end product design.

Supplier's Site

Technical Specifications

  Taiwan King Lung Chin PTC Co., Ltd.
Product Category Electric Heaters
Product Number K02-2180 (220V)
Product Name High Temperature Immersion Heaters
Heater Type Immersion Heater; Water Heaters; Air Heater; Ceramic Fiber Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MTH Type - MTH(W)-2075M(B)-93S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 220 volts
View Details
PTC Air Heaters – MH Type - MH(W)-1130S-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 120 volts
View Details
PTC Air Heaters – MH Type - MH(W)-2100B-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.10 kW (3.75 MBH)
AC Voltage Required 220 volts
View Details
PTC Heat Conductors - LCH-MX1036 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 428 to 446 F (220 to 230 C)
Heating Capacity 0.01 to 2.00 kW (0.0205 to 6.82 MBH)
View Details