KINTEP NEW POWER Datasheets for Wastewater Treatment Equipment

Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more

Product Name Notes
1.The whole 304 stainless steel countertop ensures the maximum hygiene and cleanliness; 2.Pneumatic vacuum diaphragm valve is adopted, and the service life is not less than 500,000 times of opening...
A polymer station is a chemical or polymer dosing equipment used for the preparation and dosage of the chemical solution. After the chemicals dry powder is stored inner the device,...
According to the characteristics of kitchen waste, high temperature aerobic microbial agents are screened and produced. The microbial agents are added to the equipment to decompose kitchen waste at high...
AI Microscopy Intelligent Inspection System is an advanced AI-powered microbiological diagnostic platform designed for wastewater treatment and environmental monitoring. It enables rapid identification and analysis of microorganisms, algae, and granular...
Introduction: High-efficiency commercial grinding equipment for one-touch crushing of food waste. Featuring a unique counter-axial high-torque shearing structure-distinct from traditional grinders-our equipment uses more, thicker blades with greater torque. It...
Introduction: High-efficiency commercial shredding and dewatering equipment for food waste volume reduction. Food waste presents significant disposal challenges, including spoilage, leakage, pipe blockages, and improper wastewater treatment. Our Organic Waste...
It is a sludge reduction equipment, mainly used for filtering and dewatering the concentrated process water suspension.
KINTEP screw press sludge dewatering machine is more advanced than traditional dewatering systems which can be easily blocked by low concentrated sludge. Kintep screw press allows for automatic continuous sludge...
Lamella clarifier: Also known as the inclined tube settling tank, it is a solid-liquid separation device whose main purpose is to remove particles or unwanted solids from the liquid.
One tank configuration is specifically tailored for small - scale kitchen environments, such as those in family - owned restaurants, small cafes, or the kitchens of individual households. These kitchens...
Phantom Aura integrates wastewater purification and yard entertainment. In the courtyard space, the owner's emotional value can be fully expressed. Functions such as music, screen, and ambient lighting can be...
Phantom Clean integrates wastewater treatment with resource reuse. The high-quality recycled water produced can be directly used for yard irrigation, landscape replenishment, and toilet flushing, maximizing your benefits.
Phantom VitaSense integrates three core functions: wastewater purification, yard entertainment, and health protection. It acts as a quiet guardian in your yard, seamlessly weaving advanced visual algorithms with proactive health...
SVI-PLUS Activated Sludge Intelligent Diagnostics System is an AI-powered online monitoring solution designed for modern wastewater treatment plants. By continuously analyzing settling curves and key sludge parameters such as SV,...
The entire NMC battery recycling process, in a skid-mounted package. Our all-in-one black mass recovery skid is engineered for maximum recovery and minimum hassle. Our skid integrates:✅ Automated Feeding✅ Mixing...
The Intelligent Leakage Management System is a next-generation digital water network solution designed to transform traditional leakage control into a real-time, data-driven, and AI-enabled process. Built on advanced sensing, cloud...
The screw press is a device that uses physical compression for dewatering. It consists of a drive system, feed box, screw conveyor, screen, pneumatic material blocking device, water collection trough,...
The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids, with secondary screw pressing for further dewatering.Ideal for wastewater with high solids content and large particle...
This device integrates a grinder, dewatering machine, automatic oil separator, and biodegradation functions. It screens and produces high-temperature aerobic microbial agents tailored to the characteristics of food waste. By adding...