Introduction: Integrated solution of composting organic waste. This equipment integrates crushing, dehydrating, and microbial fermentation functions, reducing 90-95% waste. All-in-one automated system enables continuous, compliant composting with zero additives and one-time inoculation, delivering ready-to-use output. Aerobic microbial agents are added to the equipment, where the food waste is rapidly composting at high temperatures. The final output can be further processed into organic fertilizers or directly mixed with the soil for use. Features:- All-in-One Features: Automated lifting, weighing, crushing, dewatering, microbial fermentation, and discharge - all seamlessly integrated into one system.- Automatic Control System: Automatic digital system allows users to monitor the data and optimize the operation.- Continuous Operation: Enable continuous feeding and discharge, ensuring waste undergoes a full fermentation cycle without interruption.- No Additives Needed: The reactor's smart structure enables automatic back mixing, eliminating the need for external additives.- One-time Inoculation: High-activity microorganisms are introduced once and maintained within the system, while low-activity strains are naturally excluded.- No Secondary Composting Required: Output completes a full composting cycle with moisture content below 20%, compliant with standards - ready for immediate use.- Fully Compliant & Eco-Friendly: Comprehensive processing, full regulatory compliance, and a closed-loop system ensure eco-safe and automated handling. Application Scenarios: Hotels, commercial complexes, residential areas, buildings, restaurants, canteens, food processing plants, food courts and other centralized waste treatment rooms.
| KINTEP NEW POWER | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Name | Integrated Composting System |