Low cost, large selections of modules and number of teeth. J Series products are also available.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | SRFD5-2000 |
Product Name | Module 5, 130 Tooth, Carbon Steel Gear Racks with Bolt Holes |
Gear Type | Rack |
Number of Teeth | 130 |
Design | Metric |
Pressure Angle | 20° |