The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | MSGA2-80 |
Product Name | Module 2, 80 Tooth, Ground Alloy Steel Spur Gears |
Gear Type | Spur |
Number of Teeth | 80 |
Design | Metric |
Pressure Angle | 20° |
Features | Ground Teeth |