Thermal refined and tooth-hardened chromolyracks, excellent in abrasion resistance. Use as mating pinions for KRCPF(-H) Racks.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | KSCP5-25 |
Product Name | CP5, Module 1.59, 25 Tooth, CP Hardened Spur Gears |
Gear Type | Spur |
Number of Teeth | 25 |
Design | Metric |
Pressure Angle | 20° |
Gear Center | Center Bore |