KG International FZCO Deep Groove Ball Bearing - Single Row 6000 Series

Description
The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations. Deep Groove Ball Bearings are Capable of carrying load in either direction, with relatively higher radial load carrying capacity Suitable for low or medium load applications Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing Well suited for applications that require high running accuracy Suitable for low noise low torque applications KG can offer following Variants Single and Double Row type Open basic design type As Sealed types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, & C5 radial clearance Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3) With extended Inner Ring Pressed Steel, riveted, Plastic and machined Brass Cage
Description
The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations. Deep Groove Ball Bearings are Capable of carrying load in either direction, with relatively higher radial load carrying capacity Suitable for low or medium load applications Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing Well suited for applications that require high running accuracy Suitable for low noise low torque applications KG can offer following Variants Single and Double Row type Open basic design type As Sealed types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, & C5 radial clearance Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3) With extended Inner Ring Pressed Steel, riveted, Plastic and machined Brass Cage

Suppliers

Company
Product
Description
Supplier Links
Deep Groove Ball Bearing - Single Row - 6000 Series - KG International FZCO
Dubai, United Arab Emirates
Deep Groove Ball Bearing - Single Row
6000 Series
Deep Groove Ball Bearing - Single Row 6000 Series
The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations. Deep Groove Ball Bearings are Capable of carrying load in either direction, with relatively higher radial load carrying capacity Suitable for low or medium load applications Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing Well suited for applications that require high running accuracy Suitable for low noise low torque applications KG can offer following Variants Single and Double Row type Open basic design type As Sealed types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, & C5 radial clearance Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3) With extended Inner Ring Pressed Steel, riveted, Plastic and machined Brass Cage

The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations.

Deep Groove Ball Bearings are

  • Capable of carrying load in either direction, with relatively higher radial load carrying capacity
  • Suitable for low or medium load applications
  • Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing
  • Well suited for applications that require high running accuracy
  • Suitable for low noise low torque applications

KG can offer following Variants

  • Single and Double Row type
  • Open basic design type
  • As Sealed types
  • With Snap Ring groove
  • With Snap Ring groove and Snap Ring
  • With C2, CN, C3, C4, & C5 radial clearance
  • Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3)
  • With extended Inner Ring
  • Pressed Steel, riveted, Plastic and machined Brass Cage
Supplier's Site

Technical Specifications

  KG International FZCO
Product Category Ball Bearings
Product Number 6000 Series
Product Name Deep Groove Ball Bearing - Single Row
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.3937 to 6.2992 inch (10.000 to 160.000 mm)
Outside Diameter 1.0236 to 9.4488 inch (26.000 to 240.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details