KG International FZCO Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical... | |
| Deep Groove Ball Bearings with an outer diameter less than 9 mm are known as miniature Ball Bearings. Deep Groove Ball Bearings have an outside diameter more than 9 mm,... | |
| The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a... |