KG International FZCO Deep Groove Ball Bearing - Double Row 4300 Series

Description
The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations. Deep Groove Ball Bearings are Capable of carrying load in either direction, with relatively higher radial load carrying capacity Suitable for low or medium load applications Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing Well suited for applications that require high running accuracy Suitable for low noise low torque applications KG can offer following Variants Single and Double Row type Open basic design type As Sealed types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, & C5 radial clearance Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3) With extended Inner Ring Pressed Steel, riveted, Plastic and machined Brass Cage
Description
The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations. Deep Groove Ball Bearings are Capable of carrying load in either direction, with relatively higher radial load carrying capacity Suitable for low or medium load applications Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing Well suited for applications that require high running accuracy Suitable for low noise low torque applications KG can offer following Variants Single and Double Row type Open basic design type As Sealed types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, & C5 radial clearance Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3) With extended Inner Ring Pressed Steel, riveted, Plastic and machined Brass Cage

Suppliers

Company
Product
Description
Supplier Links
Deep Groove Ball Bearing - Double Row - 4300 Series - KG International FZCO
Dubai, United Arab Emirates
Deep Groove Ball Bearing - Double Row
4300 Series
Deep Groove Ball Bearing - Double Row 4300 Series
The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations. Deep Groove Ball Bearings are Capable of carrying load in either direction, with relatively higher radial load carrying capacity Suitable for low or medium load applications Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing Well suited for applications that require high running accuracy Suitable for low noise low torque applications KG can offer following Variants Single and Double Row type Open basic design type As Sealed types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, & C5 radial clearance Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3) With extended Inner Ring Pressed Steel, riveted, Plastic and machined Brass Cage

The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer’s special dimensional requirements, but within some basic design limitations.

Deep Groove Ball Bearings are

  • Capable of carrying load in either direction, with relatively higher radial load carrying capacity
  • Suitable for low or medium load applications
  • Suitable for low, medium or even high speed applications; depending on the type and precision of selected Bearing
  • Well suited for applications that require high running accuracy
  • Suitable for low noise low torque applications

KG can offer following Variants

  • Single and Double Row type
  • Open basic design type
  • As Sealed types
  • With Snap Ring groove
  • With Snap Ring groove and Snap Ring
  • With C2, CN, C3, C4, & C5 radial clearance
  • Standard precision grade (ISO Grade 0 – ABEC1) & higher precision grade (ISO Grade 1 – ABEC3)
  • With extended Inner Ring
  • Pressed Steel, riveted, Plastic and machined Brass Cage
Supplier's Site

Technical Specifications

  KG International FZCO
Product Category Ball Bearings
Product Number 4300 Series
Product Name Deep Groove Ball Bearing - Double Row
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.4724 to 2.9528 inch (12.000 to 75.000 mm)
Outside Diameter 1.4567 to 6.2992 inch (37.000 to 160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details