Jost Chemical USA Strontium Nitrate ACS Crystal 2821

Description
White crystal
Description
White crystal

Suppliers

Company
Product
Description
Supplier Links
Strontium Nitrate ACS Crystal - 2821 - Jost Chemical USA
St. Louis, MO, USA
Strontium Nitrate ACS Crystal
2821
Strontium Nitrate ACS Crystal 2821
White crystal

White crystal

Supplier's Site

Technical Specifications

  Jost Chemical USA
Product Category Inorganic Chemicals and Compounds
Product Number 2821
Product Name Strontium Nitrate ACS Crystal
Chemical Name Strontium Nitrate ACS Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Oxylyte Electrolyte - 237118 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
[BIS(NONAFLUOROHEXYLDIMETHYLSILOXY)METHYL]SILYLETHYLDIMETHYLCHLOROSILANE, 95% - SIB1706.0 - Gelest, Inc.
Specs
Chemical Formula C 2 1 H 3 3 ClF 1 8 O 2 Si 4
Purity 95 %
View Details
Silver Nitrate 2% (for Warthin Starry Method) - s2166 - Poly Scientific
Specs
Chemical Name Silver Nitrate 2% (for Warthin Starry Method)
View Details
Microencapsulated Ferrous Sulfate Dried 60% - 7391 - Jost Chemical USA
Specs
Chemical Name Microencapsulated Ferrous Sulfate Dried 60%
State of Matter Bulk Solids or Granules
View Details