Stock Drive Products & Sterling Instrument - SDP/SI 7.26 Pitch, Brass Ladder Chain A 6B 8M18

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6B 8M18 is a 7.26 mm pitch ladder chain made of brass, priced per meter, with a wire inside diameter of 1.2 mm, link width of 3.2 mm, and a yield strength of 111 N. It is designed for power transmission applications requiring positive synchronization and torque transfer. The chain is compatible with sprockets featuring 4 to 36 teeth and bore sizes of 4, 6, or 8 mm with set screws. No physical dimensions or mounting details for the chain itself are specified beyond pitch and link geometry.

Datasheet Summary
Powered by GS/AI

A 6B 8M18 is a 7.26 mm pitch ladder chain made of brass, priced per meter, with a wire inside diameter of 1.2 mm, link width of 3.2 mm, and a yield strength of 111 N. It is designed for power transmission applications requiring positive synchronization and torque transfer. The chain is compatible with sprockets featuring 4 to 36 teeth and bore sizes of 4, 6, or 8 mm with set screws. No physical dimensions or mounting details for the chain itself are specified beyond pitch and link geometry.

Suppliers

Company
Product
Description
Supplier Links
7.26 Pitch, Brass Ladder Chain - A 6B 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
7.26 Pitch, Brass Ladder Chain
A 6B 8M18
7.26 Pitch, Brass Ladder Chain A 6B 8M18
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6B 8M18
Product Name 7.26 Pitch, Brass Ladder Chain
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2860 inch (7.26 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, 400 Series
Chain Pitch 0.2500 inch (6.35 mm)
View Details