D06B-2* -- BRITISH STANDARD ROLLER CHAINS
Joint Way International, Inc.
British Standard Roller Chains
D06B-2*
Description
Type: Double Strand
-
Joint Way International, Inc.
Description
Type: Double Strand
Suppliers
British Standard Roller Chains
D06B-2*
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
D06B-2* |
|
Product Name
|
British Standard Roller Chains |
|
Chain Pitch
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Stainless steel
ANSI Pitch
35 (3/8")
Chain Pitch
0.3750 inch (9.52 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load
1400 to 3500 lbs (635 to 1587 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Joint Way International, Inc.
Chain Pitch
1.5 inch (38.1 mm)
Rollers
Rollers
View Details