Joint Way International, Inc. Stainless Steel Roller Chains C2080H-SS

Description
Double-Pitch Conveyor Chains
Description
Double-Pitch Conveyor Chains

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Roller Chains - C2080H-SS - Joint Way International, Inc.
Portland, OR, USA
Stainless Steel Roller Chains
C2080H-SS
Stainless Steel Roller Chains C2080H-SS
Double-Pitch Conveyor Chains

Double-Pitch Conveyor Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number C2080H-SS
Product Name Stainless Steel Roller Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Cast Iron Chain C188CP -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 2350 lbs (1066 kg)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Stainless Steel Roller Chains - C2052-SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 1.25 inch (31.75 mm)
Rollers Rollers
View Details