Joint Way International, Inc. Stainless Steel Roller Chains C2052-SS

Description
Double-Pitch Oversize Conveyor Chains
Description
Double-Pitch Oversize Conveyor Chains

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Roller Chains - C2052-SS - Joint Way International, Inc.
Portland, OR, USA
Stainless Steel Roller Chains
C2052-SS
Stainless Steel Roller Chains C2052-SS
Double-Pitch Oversize Conveyor Chains

Double-Pitch Oversize Conveyor Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number C2052-SS
Product Name Stainless Steel Roller Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Cast Iron Chain 103 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3 inch (76.2 mm)
Maximum Allowable Load 1100 lbs (499 kg)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2.5 inch (63.5 mm)
Rollers Rollers
# of Strands Double
View Details