C2042-NP -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
C2042-NP
Description
Oversize Series
-
Joint Way International, Inc.
Description
Oversize Series
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
C2042-NP |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
ISO BS/DIN Pitch
ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch
1 to 2.5 inch (25.4 to 63.5 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal, Black
Chain Pitch
0.1227 inch (3.12 mm)
View Details
Joint Way International, Inc.
Material
Stainless Steel
Chain Pitch
1.5 inch (38.1 mm)
Rollers
Rollers
View Details