Joint Way International, Inc. Stainless Steel Roller Chains 120SS

Description
Single Strand
Description
Single Strand

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Roller Chains - 120SS - Joint Way International, Inc.
Portland, OR, USA
Stainless Steel Roller Chains
120SS
Stainless Steel Roller Chains 120SS
Single Strand

Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 120SS
Product Name Stainless Steel Roller Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6124809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Side Bow Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Chain Pitch 0.5000 to 1.25 inch (12.7 to 31.75 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
British Standard Roller Chains - 32B-2 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 2 inch (50.8 mm)
Rollers Rollers
# of Strands Double
View Details