A555 -- AGRICULTURAL ROLLER CHAINS
Joint Way International, Inc.
Agricultural Roller Chains
A555
-
Joint Way International, Inc.
Suppliers
Agricultural Roller Chains
A555
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
A555 |
|
Product Name
|
Agricultural Roller Chains |
|
Chain Class / Application
|
Agricultural Chain
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6250 inch (15.88 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.5906 to 3.15 inch (15 to 80 mm)
Tensile Strength
3091 to 77781 lbs (1402 to 35275 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel, 300 Series
Chain Pitch
0.3530 inch (8.97 mm)
View Details
Joint Way International, Inc.
Chain Class / Application
Agricultural Chain
Chain Pitch
1.63 inch (41.4 mm)
Rollers
Rollers
View Details