A557 -- AGRICULTURAL ROLLER CHAINS
Joint Way International, Inc.
Agricultural Roller Chains
A557
-
Joint Way International, Inc.
Suppliers
Agricultural Roller Chains
A557
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
A557 |
|
Product Name
|
Agricultural Roller Chains |
|
Chain Class / Application
|
Agricultural Chain
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Stainless steel
ANSI Pitch
35 (3/8")
Chain Pitch
0.3750 inch (9.52 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
4 to 9.84 inch (102 to 250 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Joint Way International, Inc.
Chain Pitch
2 inch (50.8 mm)
Rollers
Rollers
View Details