Joint Way International, Inc. Roller Chains A2080

Description
Double-Pitch Drive Series
Description
Double-Pitch Drive Series

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
A2080
Roller Chains A2080
Double-Pitch Drive Series

Double-Pitch Drive Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number A2080
Product Name Roller Chains
Chain Pitch 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
Anti-Sidebow Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.5020 inch (12.75 mm)
Rollers Rollers
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2860 inch (7.26 mm)
View Details
Nickel Plated Roller Chains - C2052-NP - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.25 inch (31.75 mm)
Rollers Rollers
View Details