C2052-NP -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
C2052-NP
Description
Oversize Series
-
Joint Way International, Inc.
Description
Oversize Series
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
C2052-NP |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
Chain Pitch
2.61 to 3.07 inch (66.27 to 78.1 mm)
Tensile Strength
19108 to 37991 lbs (8666 to 17230 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.3750 inch (9.53 mm)
Tensile Strength
1529 lbs (693 kg)
View Details
Joint Way International, Inc.
Chain Pitch
1 inch (25.4 mm)
Rollers
Rollers
View Details