A2050NP -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
A2050NP
-
Joint Way International, Inc.
Suppliers
Nickel Plated Roller Chains
A2050NP
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
A2050NP |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
2.61 inch (66.27 mm)
Maximum Allowable Load
1950 lbs (884 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Joint Way International, Inc.
Chain Class / Application
Agricultural Chain
Chain Pitch
1.63 inch (41.4 mm)
Rollers
Rollers
View Details