Joint Way International, Inc. Roller Chains 60H

Description
Heavy Series
Description
Heavy Series

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
60H
Roller Chains 60H
Heavy Series

Heavy Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 60H
Product Name Roller Chains
Chain Pitch 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Engineering Steel Bush Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 7 inch (66.27 to 178 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Stainless Steel Roller Chains - C2052-SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 1.25 inch (31.75 mm)
Rollers Rollers
View Details