80-2SS -- STAINLESS STEEL ROLLER CHAINS
Joint Way International, Inc.
Stainless Steel Roller Chains
80-2SS
Description
Double Strand
-
Joint Way International, Inc.
Description
Double Strand
Suppliers
Stainless Steel Roller Chains
80-2SS
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
80-2SS |
|
Product Name
|
Stainless Steel Roller Chains |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 16 (25.40mm)
Chain Pitch
1 inch (25.4 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Stainless Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch
0.5000 to 1.5 inch (12.7 to 38.1 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel, 300 Series
Chain Pitch
0.2500 inch (6.35 mm)
View Details
Joint Way International, Inc.
Chain Pitch
0.5000 inch (12.7 mm)
Rollers
Rollers
# of Strands
Single
View Details