Joint Way International, Inc. Roller Chains 50-3

Description
Standard Triple Strand Roller Chains
Description
Standard Triple Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
50-3
Roller Chains 50-3
Standard Triple Strand Roller Chains

Standard Triple Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 50-3
Product Name Roller Chains
Chain Pitch 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain 103 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3 inch (76.2 mm)
Maximum Allowable Load 1100 lbs (499 kg)
View Details
7.26 Pitch, High-Tensile Stainless Steel, 400 Series Ladder Chain - A 6C88M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; High-Tensile Stainless Steel, 400 Series
Chain Pitch 0.2858 inch (7.26 mm)
View Details
Roller Chains - 6152769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
British Standard Roller Chains - 20B-3 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.25 inch (31.75 mm)
Rollers Rollers
# of Strands Triple
View Details