Joint Way International, Inc. Roller Chains 50-2

Description
Standard Double Strand Roller Chains
Description
Standard Double Strand Roller Chains

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
50-2
Roller Chains 50-2
Standard Double Strand Roller Chains

Standard Double Strand Roller Chains

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 50-2
Product Name Roller Chains
Chain Pitch 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Bushing Link - A 6Y 7M37BL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
View Details
Roller Chains - 6125054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
Double Pitch Conveyor Chain With Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 1 to 2.5 inch (25.4 to 63.5 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2.25 inch (57.15 mm)
Rollers Rollers
# of Strands Single
View Details